EN
  • EN
  • DE

LT1004CS8-1.2#PBF

Part No LT1004CS8-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±0.3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106205-LT1004CS8-1.2#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1004CS8-1.2#PBF CAD Model

Description

The LT1004CS8-1.2#PBF is a precision voltage reference component from Linear Technology. It is designed to provide a stable reference voltage of 1.2 volts, which is critical for various applications in electronic circuits where accurate voltage is essential for the performance of the system.

Key Features

  • Stable Reference Voltage: The device offers a precise 1.2V output, which is crucial for analog-to-digital conversion, digital-to-analog conversion, and other sensitive electronic applications.
  • Low Temperature Coefficient: It has an excellent temperature stability, with a low temperature coefficient, ensuring reliable performance across a wide range of operating temperatures.
  • Low Dynamic Impedance: The component features a low dynamic impedance, which helps in maintaining voltage stability under varying load conditions.
  • Wide Operating Current Range: The LT1004CS8-1.2#PBF can operate over a broad current range, making it versatile for different circuit requirements.
  • Long-Term Stability: This voltage reference is designed for long-term stability, which makes it suitable for critical applications that require prolonged periods of operation without significant drift in reference voltage.

Applications

The LT1004CS8-1.2#PBF is ideal for use in various applications, including:

  • Battery-powered equipment
  • Precision data systems
  • Instrumentation
  • Portable test equipment
  • Automotive electronics

Package and Quality

The device comes in an 8-lead SOIC package, which is a surface-mountable design that saves space on printed circuit boards. It is also characterized for operation from -40°C to 85°C, which assures functionality under extreme conditions. The part number LT1004CS8-1.2#PBF indicates that it is provided in a lead-free finish, adhering to environmental standards such as RoHS.

Conclusion

In summary, the LT1004CS8-1.2#PBF from Linear Technology is an excellent choice for systems requiring a reliable and precise voltage reference. Its robust design and stable performance make it an indispensable component in a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1609 $52.6436
10+ $10.7987 $107.9870
15+ $10.4613 $156.9195
20+ $10.1238 $202.4760
26+ $9.7864 $254.4464
35+ $8.7740 $307.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess