EN
  • EN
  • DE

LT1002CN

Part No LT1002CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 800KHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.25 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 700pA
Voltage - Input Offset 25μV
Supply Voltage - Operating ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 072145-LT1002CN
Ultra Librarian 3D Model Ultra Librarian LT1002CN CAD Model

Description

Product Overview: LT1002CN from Linear Technology

The LT1002CN is a high-performance, precision operational amplifier designed by Linear Technology, a brand synonymous with reliability and innovation in the field of analog integrated circuits. This op-amp is distinguished by its exceptional accuracy and low noise, making it an ideal choice for applications that demand the highest level of precision and stability.

Key Features

  • Low Offset Voltage: The LT1002CN offers a remarkably low input offset voltage, which minimizes error and enhances overall system accuracy.
  • High Gain Bandwidth Product: With its high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it versatile for various applications.
  • Low Noise: Its low noise performance ensures signal integrity, which is critical in sensitive electronics such as medical equipment or measurement devices.
  • Stable with Capacitive Loads: The LT1002CN is designed to be stable with capacitive loads, a vital feature for applications involving analog filters or integrators.

Applications

The LT1002CN is suitable for a broad array of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Audio equipment
  • Medical devices

Product Specifications

The LT1002CN is encapsulated in a standard DIP-8 package, ensuring ease of integration into a wide variety of circuit boards. It operates over a supply voltage range that accommodates dual supplies from ±5V to ±15V, or a single supply from 10V to 30V. This flexibility allows designers to use the LT1002CN in both traditional and single-supply applications without compromising performance.

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT1002CN operational amplifier is no exception. It is manufactured with rigorous quality control processes to ensure that it meets the strict standards expected by industry professionals. Its robust construction and reliable performance make it a trusted component in precision electronic systems around the world.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4954 $57.4770
11+ $9.4322 $103.7542
17+ $9.1374 $155.3358
23+ $8.8427 $203.3821
30+ $8.5479 $256.4370
40+ $7.6636 $306.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess