EN
  • EN
  • DE

LT1001CH

Part No LT1001CH
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Operational Amplifier | PRECISION OP AMP TO5-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.25V/μs
Gain Bandwidth Product 800kHz
Current - Input Bias 700pA
Voltage - Input Offset 18μV
Supply Voltage , Single/Dual (±) ±3V ~ 18V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LT1001
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1204637-LT1001CH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1001CH CAD Model

Description

The Linear Technology LT1001CH is a groundbreaking precision operational amplifier that offers exceptional accuracy and stability. This high-performance component is designed for a wide range of applications, including test equipment, instrumentation, and control systems. With its robust design and superior specifications, the LT1001CH stands out as a reliable choice for engineers and designers seeking precision and long-term stability in their electronic circuits.

Key Features:

  • Offset Voltage: The LT1001CH boasts an ultra-low input offset voltage, significantly reducing error and drift over time and temperature variations, ensuring consistent performance.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for sensitive applications where signal integrity is paramount.
  • High Gain: The device offers a high voltage gain, which enables it to amplify weak signals without significant loss of fidelity.
  • Stability: Designed to be stable with capacitive loads, the LT1001CH is versatile and can be used in a variety of circuit configurations without oscillations or performance degradation.
  • Power Supply: It operates effectively over a wide range of power supply voltages, accommodating both dual and single supply operations for flexible circuit design.

Product Specifications:

Parameter Value
Input Offset Voltage 25µV Max
Input Bias Current 30nA Max
Supply Current 1.4mA Max
Gain Bandwidth Product 0.8MHz Typ
Operating Temperature Range -55°C to 125°C

Applications:

The LT1001CH is ideal for precision applications such as:

  • High-precision data acquisition
  • Instrumentation amplifiers
  • Active filters
  • Process control systems
  • Sample and hold circuits

With its combination of accuracy, low noise, and stability, the LT1001CH from Linear Technology is a superb choice for professionals seeking to enhance the performance and reliability of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess