EN
  • EN
  • DE

PSD834F2-90M

Part No PSD834F2-90M
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 52PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-PQFP (10x10)
Base Product Number PSD834F
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 657337-PSD834F2-90M
Ultra Librarian 3D Model Ultra Librarian PSD834F2-90M CAD Model

Description

The PSD834F2-90M is a high-performance, feature-rich integrated circuit from STMicroelectronics, specifically designed to meet the demanding requirements of embedded control applications. This versatile product combines the power of programmable logic, a non-volatile memory, and a microcontroller interface to provide a comprehensive solution for a wide range of electronic systems.

Key Features

  • In-System Programmability: The PSD834F2-90M is designed for in-system programmability, allowing for easy firmware updates and application changes without the need to remove the IC from the circuit board. This capability significantly reduces downtime and enhances flexibility in the field.
  • High-Density Non-Volatile Memory: Equipped with a high-density non-volatile memory, the PSD834F2-90M ensures that critical data and programs are preserved even when the power is turned off. This makes it ideal for applications requiring data retention and security.
  • Microcontroller Interface: The device provides a flexible microcontroller interface that is compatible with a wide range of popular microcontrollers. This ensures seamless integration into existing designs and simplifies the development process.
  • Robust I/O Capabilities: With its extensive I/O capabilities, the PSD834F2-90M can handle a multitude of input and output signals, making it suitable for interfacing with sensors, actuators, and other peripherals.
  • High-Speed Operation: Operating at 90 MHz, the PSD834F2-90M is designed for high-speed applications, ensuring that even the most time-sensitive tasks are executed efficiently.

Applications

The PSD834F2-90M is a versatile component that can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Communication systems
  • Consumer electronics
  • Medical devices

Conclusion

The PSD834F2-90M from STMicroelectronics is an advanced IC that offers a unique combination of programmability, non-volatile memory, and microcontroller interfacing capabilities. Its robust design and high-speed operation make it an excellent choice for designers looking to create reliable and flexible embedded control systems.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8787 $59.2722
15+ $8.1058 $121.5870
23+ $7.8517 $180.5891
31+ $7.5987 $235.5597
40+ $7.3458 $293.8320
53+ $6.5858 $349.0474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess