EN
  • EN
  • DE

LF356AN8

Part No LF356AN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description JFET-Input Operational Amplifiers Low Supply Current High Speed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 296545-LF356AN8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF356AN8 CAD Model

Description

LF356AN8 Precision Operational Amplifier

The LF356AN8 is a high-performance monolithic JFET input operational amplifier from Linear Technology. It is designed to offer a perfect blend of features that make it an ideal choice for a wide range of applications. With its JFET input, the LF356AN8 provides low input bias and offset currents, as well as a high input impedance, ensuring minimal loading on the signal source.

This operational amplifier boasts a high slew rate of 12V/µs and a wide bandwidth of 5MHz, which makes it suitable for fast signal amplification in audio, video, and high-speed signal processing applications. The LF356AN8 operates over a wide supply voltage range of ±5V to ±18V, providing designers with flexibility in various circuit configurations.

The device features internally trimmed offset voltage, which reduces the need for external calibration and simplifies circuit design. It also offers excellent thermal stability and a high common-mode rejection ratio (CMRR), which contribute to its reliable performance under varying conditions and signal common-mode levels.

With its low noise characteristics, the LF356AN8 is well-suited for high-fidelity and audio preamplification tasks. It is also commonly used in sample-and-hold circuits, photodiode amplification, and analog-to-digital converters due to its fast settling time and low input offset voltage.

The LF356AN8 comes in an 8-pin DIP package, which is a standard through-hole format that allows for easy integration into a wide variety of circuit boards. Its robust design ensures that the device can operate effectively in industrial and commercial environments where reliability is paramount.

In summary, the LF356AN8 from Linear Technology stands out as a versatile, high-performance operational amplifier that meets the needs of engineers and designers looking for precision, speed, and reliability. Whether in professional audio equipment, instrumentation, or control systems, the LF356AN8 is a go-to component for enhancing signal integrity and achieving optimal performance.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess