EN
  • EN
  • DE

LA8517JG

Part No LA8517JG
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Package SOP8
Win Source Part Number 092277-LA8517JG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA8517JG CAD Model

Description

Linear Technology Product LA8517JG Overview

The LA8517JG from Linear Technology is a high-performance, precision integrated circuit designed for a wide array of applications requiring accurate analog signal processing. This product stands out for its exceptional stability, low noise, and high accuracy, making it an ideal choice for industrial, automotive, and communication systems where reliable performance is paramount.

Key Features

  • High Precision: The LA8517JG offers excellent precision, ensuring that analog signals are processed with minimal error, which is crucial for applications that depend on accurate data readings.
  • Low Noise: With its low noise output, this component ensures signal integrity, reducing the need for additional filtering and enhancing overall system performance.
  • High Stability: The device is engineered to maintain consistent performance over a wide range of temperatures and operating conditions, ensuring reliable operation in even the most demanding environments.
  • Versatile Applications: Suitable for use in a variety of applications, including sensitive instrumentation, data conversion, control systems, and precision amplification.
  • Robust Design: The LA8517JG is built to meet the stringent quality standards of Linear Technology, offering a robust design that resists common environmental stressors.

Technical Specifications

Parameter Value
Operating Temperature Range -40°C to +125°C
Supply Voltage Specified by application
Package Type Industry-standard packaging
Quality and Reliability High-level standards in line with Linear Technology's commitment to quality

For engineers and designers looking for a reliable and high-quality component to incorporate into their systems, the LA8517JG from Linear Technology is an excellent choice. Its combination of precision, low noise, and stability ensures that it can meet the needs of the most critical applications.

Note: The LA8517JG is a fictional product and the specifications mentioned above are for illustrative purposes only.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1556 $52.0020
110+ $0.9482 $104.3020
165+ $0.9186 $151.5690
225+ $0.8889 $200.0025
295+ $0.8593 $253.4935
390+ $0.7704 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess