EN
  • EN
  • DE

LA8002CD

Part No LA8002CD
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 714791-LA8002CD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA8002CD CAD Model

Description

The LA8002CD from Linear Technology is a high-performance, precision operational amplifier designed for a wide array of applications. This state-of-the-art component excels in circuit configurations where low noise, high input impedance, and low power consumption are critical. As a result, it is an ideal choice for high-end industrial, medical, and automotive applications, as well as instrumentation and control systems.

Key Features

  • Low Noise Operation: The LA8002CD boasts an exceptionally low noise floor, making it suitable for sensitive audio applications and signal processing where maintaining signal integrity is paramount.
  • High Input Impedance: With its high input impedance, the LA8002CD ensures minimal loading on the signal source, preserving the original signal quality and making it suitable for buffering and driving high impedance loads.
  • Low Power Consumption: Designed with energy efficiency in mind, this operational amplifier consumes minimal power, which is crucial for battery-powered and portable devices.
  • Stable with High Capacitive Loads: The LA8002CD is engineered to remain stable even with high capacitive loads, thereby providing reliable performance in complex circuit designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications

The versatility of the LA8002CD makes it suitable for a diverse range of applications, including:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning modules
  • Medical instrumentation
  • Automotive sensors and controls

Product Specifications

The LA8002CD comes in a compact package and is characterized by the following specifications:

  • Low noise performance
  • High input impedance
  • Low THD (Total Harmonic Distortion)
  • Wide supply voltage range
  • Stable with capacitive loads

Linear Technology's commitment to quality ensures that the LA8002CD operational amplifier delivers consistent and reliable performance, making it a trusted choice for designers and engineers seeking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess