EN
  • EN
  • DE

GBL408-HF

Part No GBL408-HF
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DIP-4
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 714279-GBL408-HF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GBL408-HF CAD Model

Description

Linear Technology presents the robust and efficient GBL408-HF, a high-performance bridge rectifier designed to cater to a wide array of applications. This device is engineered to convert an alternating current (AC) input into a direct current (DC) output, a critical function in power supply operations. With its high reliability and superior electrical characteristics, the GBL408-HF stands out as a preferred choice for engineers and professionals in the electronics field.

Key Features:

  • High Current Rating: The GBL408-HF supports a forward current of 4A, making it suitable for handling moderate to high-power requirements with ease.
  • Peak Reverse Voltage: It is capable of withstanding peak reverse voltages up to 800V, providing a wide safety margin for fluctuating supply voltages.
  • Low Forward Voltage Drop: The device ensures efficiency with a low forward voltage drop, thereby reducing power loss and improving overall system performance.
  • High Surge Current Capability: With its ability to manage high surge currents, the GBL408-HF is an excellent choice for applications that experience short bursts of high current.
  • RoHS Compliant: Adhering to environmental standards, the GBL408-HF is RoHS compliant, minimizing the use of hazardous substances in electronic equipment.

Applications:

The versatility of the GBL408-HF allows it to be used in a variety of applications, including but not limited to power supplies, battery chargers, and other electronic devices that require rectification. Its ability to handle high currents and voltages with efficiency makes it an ideal component in industrial and commercial settings.

Quality and Reliability:

Linear Technology ensures that the GBL408-HF bridge rectifier is manufactured to the highest quality standards, providing reliable performance and a long operational lifespan. Professionals seeking a dependable and efficient rectification solution will find the GBL408-HF to be an exemplary component that meets their stringent requirements.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess