EN
  • EN
  • DE

FP613025GR3PT

Part No FP613025GR3PT
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059598-FP613025GR3PT
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP613025GR3PT CAD Model

Description

The FP613025GR3PT is a cutting-edge product from Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is designed to cater to the demanding requirements of power management applications where efficiency, reliability, and precision are paramount. The FP613025GR3PT is part of a family of devices that integrate multiple functions into a single package, streamlining design and improving system performance.

Key Features

  • High Efficiency: The device is optimized for low power loss, making it ideal for energy-sensitive applications.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without sacrificing performance.
  • Integrated Functions: The FP613025GR3PT combines several features to reduce external component count, simplifying design and reducing overall system cost.
  • Robust Performance: Built to withstand harsh conditions, this product maintains its performance over a wide range of temperatures and operating conditions.
  • Flexibility: Suitable for a variety of applications, from industrial to consumer electronics, offering designers a versatile solution.

Applications

The versatility of the FP613025GR3PT makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for use in power supply circuits, battery management systems, and energy-efficient devices. Its reliable performance also makes it a preferred component in industrial control systems, portable electronics, and telecommunications infrastructure.

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The FP613025GR3PT is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets these standards. Customers can trust in the durability and longevity of this product, even in the most demanding applications.

Environmental Compliance

In addition to its technical merits, the FP613025GR3PT is designed with environmental considerations in mind. Linear Technology is dedicated to producing components that comply with international environmental regulations, ensuring that this product is not only powerful but also eco-friendly.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess