Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 4, Non-Isolated
Voltage - Output 1.8V, 3.3V, 3.3V, 5V
Output Current 1.4A, 1.4A, 1A, 1A
Voltage - Input 4.8 V ~ 14 V, 6.8 V ~ 25 V
Regulator Topology Buck
Frequency - Switching 1.1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1940
Win Source Part Number 760744-DC519A
Popularity Medium
Supply and Demand Status Limited
Family Name DC519A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DC519A CAD Model

Description

Introducing the DC519A Evaluation Board from Linear Technology

The DC519A is a state-of-the-art evaluation board designed for precision testing and development purposes, brought to you by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This evaluation board is specifically tailored for engineers and developers looking to explore and harness the capabilities of Linear Technology's advanced power management and conversion solutions.

Robust Features and Specifications

The DC519A evaluation board showcases a robust set of features that make it a versatile tool for a wide range of applications:

  • High-Efficiency Design: The board is engineered to support high-efficiency power conversion, which is critical for minimizing heat generation and maximizing battery life in portable applications.
  • Flexible Voltage Options: It provides multiple voltage outputs, catering to various design requirements and allowing for testing under different scenarios.
  • Compact Footprint: With a design that emphasizes space-saving, the DC519A is suitable for use in compact electronic devices where real estate is at a premium.
  • Advanced Thermal Management: The evaluation board includes features for superior thermal management, ensuring reliable operation even under high-power or high-temperature conditions.
  • Comprehensive Documentation: Linear Technology provides thorough documentation, including schematics, layout files, and application notes, to facilitate a smooth development process.

Applications and Use Cases

The DC519A is ideal for a variety of applications, including but not limited to:

  • Power supply design and optimization
  • Battery-powered devices
  • Energy-efficient electronics
  • Automotive and industrial systems
  • Telecommunications infrastructure
  • Medical equipment

Whether you are an experienced engineer or a student learning the ropes of power electronics, the DC519A evaluation board is a valuable asset for your projects. Its user-friendly interface and comprehensive support materials help to reduce development time and enhance the overall design process.

By choosing the DC519A from Linear Technology, you're equipping yourself with a powerful tool that will help you innovate and refine your electronic designs with precision and confidence.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3820A
Texas Instruments
BOARD EVAL FOR LM25088MH-1 / LM25088MH-1 DC to DC Controller 5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM25088MH-1EVAL
STMicroelectronics
BOARD EVALUATION FOR L5947 / Power Management IC Development Tools EVAL BOARD L5947
Lowest to $31.3335
ECAD model for EVAL5947
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3847
STMicroelectronics
BOARD DEMO 2A SW L7985A 8HSOP / L7985A DC to DC Converter and Switching Regulator Chip 0.6VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA098V1
Texas Instruments
BOARD EVALUATION FOR LM20146MH / LM20146 DC to DC Converter and Switching Regulator Chip 0.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM20146MHEVAL
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention