EN
  • EN
  • DE

DC488A

Part No DC488A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3250ES6 / LTC3250-1.5 Charge Pump 1.5VDC Output Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.5V
Output Current 250mA
Voltage - Input 3.1 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3250-1.5
Win Source Part Number 783281-DC488A
Popularity Medium
Supply and Demand Status Balance
Family Name DC488A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC488A CAD Model

Description

The DC488A from Linear Technology is a highly sophisticated and reliable solution for battery monitoring applications. It is designed to interface directly with the LTC6803 high voltage battery stack monitor, which is capable of measuring up to 12 series-connected battery cell voltages with a total measurement error under 0.25%. The DC488A is an essential tool for electric vehicles, grid energy storage, and backup battery systems where precise battery monitoring is critical for safety and efficiency.

Key Features

  • High Voltage Capability: The DC488A, in conjunction with the LTC6803, can monitor battery stacks with voltages up to 60V, making it suitable for a wide range of high voltage battery systems.
  • Precision Measurement: With an accuracy of less than 0.25%, the DC488A ensures precise cell voltage measurements, which is crucial for maintaining balanced cells and maximizing battery life and performance.
  • Multiplexed Design: The device can monitor up to 12 cells connected in series, which helps to simplify the wiring and reduce the complexity of the battery management system.
  • Robust Communication: It uses an isoSPI interface for high-speed, RF-immune communication, ensuring reliable data transfer even in noisy environments.
  • Daisy Chain Capability: Multiple LTC6803 devices can be connected in a daisy-chain configuration to monitor larger battery stacks with more than 12 cells.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

The DC488A is a demonstration board that showcases the features and capabilities of the LTC6803 battery stack monitor. It serves as a reference design or a starting point for engineers looking to integrate the LTC6803 into their own systems. With its advanced features and robust design, the DC488A is an excellent choice for any application that requires reliable and precise high voltage battery monitoring.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess