EN
  • EN
  • DE

ATH010AOX43SRZ

Part No ATH010AOX43SRZ
Manufacturer Linear Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011477-ATH010AOX43SRZ
Categories OEM Parts(A-B)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATH010AOX43SRZ CAD Model

Description

The ATH010AOX43SRZ is a state-of-the-art voltage regulator module designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This product stands out in the market for its exceptional performance, durability, and efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • High Efficiency: The ATH010AOX43SRZ boasts high conversion efficiency, which is critical for minimizing heat generation and ensuring the longevity of the product, as well as the devices it powers.
  • Stable Output: It delivers a stable and precise output voltage, which is essential for sensitive electronic equipment that requires consistent power to operate correctly.
  • Wide Input Voltage Range: This voltage regulator can accommodate a broad range of input voltages, providing flexibility in various power supply scenarios.
  • Compact Design: The compact footprint of the ATH010AOX43SRZ makes it an excellent choice for space-constrained applications without compromising on performance.
  • Thermal Protection: It includes built-in thermal protection features to prevent damage from overheating, further ensuring the safety and reliability of the module.
  • Low Dropout: The low dropout characteristic of this regulator allows it to continue to provide a stable output even when the supply voltage is very close to the output voltage, which is beneficial in low-voltage operations.

Applications

The ATH010AOX43SRZ is versatile and can be used in various applications, including but not limited to telecommunications, industrial systems, automotive electronics, and consumer electronics. It is particularly well-suited for applications where a stable voltage is crucial, such as in sensitive instrumentation, data acquisition systems, and high-performance computing.

Quality and Support

Linear Technology is committed to delivering high-quality products, and the ATH010AOX43SRZ is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance. Additionally, Linear Technology provides comprehensive technical support for their products, offering assistance from initial design to final implementation.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess