EN
  • EN
  • DE

GD74LS93

Part No GD74LS93
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001762-GD74LS93
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS93 CAD Model

Description

The GD74LS93 is a 4-bit binary counter from LG. This integrated circuit belongs to the 74LS family, a common series of logic gates used in digital electronics. It is capable of counting in binary sequence, making it suitable for a range of timing and counting applications.

Applications:

  • Frequency Dividers: Used to divide a clock frequency into lower frequencies.
  • Timers: Integrated into timer circuits for various electronic devices.
  • Digital Clocks: Employed in the construction of digital clocks and watches.
  • Event Counters: Used to count the number of events in a system.
  • Address Generation: Can be used to generate addresses in memory systems.

Features:

  • 4-Bit Binary Counter: Divides by 2 and divides by 8 counters, which can be cascaded for a divide-by-16 counter.
  • Asynchronous Operation: The counter stages are clocked independently, allowing for higher speed operation.
  • Reset Inputs: Equipped with reset inputs to clear the counter to zero.
  • TTL Compatibility: Compatible with standard TTL voltage levels.
  • Low Power Consumption: Operates with relatively low power requirements.

Benefits:

  • Versatile Counting: Allows for flexible counting and timing functions.
  • Simple Implementation: Easy to integrate into digital circuits.
  • Reduced Component Count: Consolidates multiple counting functions into a single chip.
  • Cost-Effective: Provides a cost-efficient solution for counting applications.
  • Easy to Use: Simple to interface with other digital components.

Additional Details:

The GD74LS93 typically comes in a 14-pin DIP (Dual In-line Package). It requires a 5V power supply for proper operation. The counter consists of a divide-by-2 section and a divide-by-8 section, which can be used independently or cascaded to form a divide-by-16 counter. Reset inputs allow for clearing the counter to a zero state. While newer, more advanced counters exist, the 74LS93 remains useful for educational purposes, hobbyist projects, and maintaining older equipment. The datasheet provides detailed information about timing characteristics, voltage levels, and input/output specifications, which should be consulted for proper use.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess