EN
  • EN
  • DE

GD74LS244

Part No GD74LS244
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060677-GD74LS244
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS244 CAD Model

Description

The GD74LS244 is an octal buffer/line driver with 3-state outputs manufactured by LG. This device belongs to the 74LS series, characterized by Low-power Schottky TTL technology. It is designed to act as a buffer, providing increased drive capability for digital signals, and as a line driver for transmitting signals over longer distances. The 3-state outputs enable the device to be effectively disconnected from the bus when not in use, preventing signal contention.

Applications

  • Memory Address Buffering: Used in memory systems to buffer address lines, increasing drive capability and reducing loading on the address bus.
  • Data Bus Isolation: Employed to isolate sections of a data bus, preventing signal contention and improving system reliability.
  • Line Driving: Functions as a line driver to transmit digital signals over longer distances with minimal signal degradation.
  • I/O Port Expansion: Used in expanding the I/O capabilities of microcontrollers and microprocessors.
  • Bidirectional Bus Transceivers: Implemented in bidirectional bus transceivers to control the direction of data flow.

Features

  • Octal Buffer/Line Driver: Contains eight independent buffers/line drivers in a single package.
  • 3-State Outputs: Allows the outputs to be in a high (logic 1), low (logic 0), or high-impedance (disconnected) state.
  • Low-Power Schottky TTL: Offers low power consumption with improved speed compared to standard TTL.
  • High Output Drive Capability: Can drive multiple loads, enabling efficient signal distribution.
  • Enable Inputs: Controlled by one or two enable inputs that determine whether the outputs are active or in the high-impedance state.

Benefits

  • Increased Drive Capability: Enhances the ability to drive heavily loaded buses and lines.
  • Reduced Signal Loading: Minimizes the load on the driving device, improving signal integrity.
  • Bus Contention Prevention: Prevents signal contention by allowing devices to be disconnected from the bus when not in use.
  • Simplified System Design: Simplifies the design of complex digital systems by providing a flexible buffering solution.
  • Cost-Effective Solution: Offers a cost-efficient solution for buffering and driving digital signals.

Technical Details

The GD74LS244 operates from a supply voltage of 4.75V to 5.25V. The output current drive capability is typically specified and indicates the maximum current that can be sourced or sunk by the output. The enable inputs control the state of the outputs; when enabled, the outputs follow the inputs, and when disabled, the outputs are in the high-impedance state. It is typically packaged in a DIP (Dual In-line Package) for easy breadboarding and prototyping.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess