EN
  • EN
  • DE

GD74LS09J

Part No GD74LS09J
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060667-GD74LS09J
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS09J CAD Model

Description

The GD74LS09J is a Quad 2-Input Open-Collector AND Gate from the 74LS series of logic gates, manufactured by LG. These gates perform the logical AND function on two inputs, but with an open-collector output. This means that the output requires an external pull-up resistor to define the high logic level. Open-collector outputs are particularly useful for implementing wired-AND logic and interfacing with devices operating at different voltage levels.

Applications:

  • Wired-AND logic implementation
  • Interfacing with devices at different voltage levels
  • Bus arbitration
  • Memory address decoding
  • Level shifting

Features:

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • Open-Collector Outputs: Outputs require an external pull-up resistor.
  • Low Power Schottky (LS) Technology: Provides a good balance of speed and power consumption.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Flexibility: Open-collector outputs allow for wired-AND logic and voltage level shifting.
  • Simplified Circuit Design: Reduces component count compared to discrete AND gate implementations.
  • Cost-Effective: Provides four AND gates in a single package.
  • Standard Logic Function: Performs the fundamental AND logic operation.

Additional Details:

The open-collector output of the GD74LS09J allows multiple gates to be connected together through a single pull-up resistor, effectively creating a wired-AND function. If any of the connected gate outputs is low, the common output will be pulled low. The pull-up resistor value is chosen based on the number of connected gates and the desired switching speed. The device operates on a 5V power supply and is commonly used in digital logic circuits, control systems, and interface applications.

Technical Specifications (Typical):

  • Logic Family: 74LS
  • Number of Gates: 4
  • Input Type: 2-Input AND
  • Output Type: Open-Collector
  • Supply Voltage: 5V
  • Operating Temperature Range: (Consult Datasheet for specific range)
  • Package Type: DIP-14 or SOIC-14

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess