EN
  • EN
  • DE

LXT901ALC

Part No LXT901ALC
Manufacturer Level One
Catalog OEM Parts (J - L)
Description IC 10BASE-T/AUI Txcvr 64-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969019-LXT901ALC
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT901ALC CAD Model

Description

The LXT901ALC is a single-channel Ethernet transceiver manufactured by Level One (now Intel). This device is designed to transmit and receive data over Ethernet networks, complying with the IEEE 802.3 standards for 10BASE-T and 100BASE-TX. It integrates the physical layer functions required for network communication, including encoding, decoding, filtering, and media access control (MAC) interface.

Applications

  • Network Interface Cards (NICs): Provides the physical layer interface for Ethernet connectivity.
  • Embedded Systems: Used in industrial control systems and other embedded devices requiring network communication.
  • Routers and Switches: Integrates into network infrastructure equipment to enable Ethernet connectivity.
  • Printers and Scanners: Facilitates network printing and scanning functionalities.
  • IP Phones: Enables voice communication over IP networks.

Features

  • 10/100 Mbps Operation: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • Integrated Filtering: Reduces noise and interference for reliable data transmission.
  • Auto-Negotiation: Automatically detects and configures the optimal communication speed and duplex mode.
  • MII/RMII Interface: Provides a standard interface for connecting to MAC controllers.
  • Low Power Consumption: Minimizes energy usage for efficient operation.

Benefits

  • Seamless Network Connectivity: Enables reliable data communication over Ethernet networks.
  • Simplified System Design: Integrates all necessary physical layer functions into a single chip.
  • Reduced BOM Cost: Eliminates the need for external filtering components.
  • Improved System Performance: Auto-negotiation ensures optimal communication parameters.
  • Energy Efficient: Low power consumption contributes to longer battery life in portable devices.

Technical Specifications

The LXT901ALC supports both 10BASE-T and 100BASE-TX Ethernet standards. It operates with a supply voltage of 3.3V or 5V. It features an MII/RMII interface for connecting to MAC controllers. The device is available in a surface-mount package, such as a QFP or LQFP. Further details regarding power consumption, operating temperature range, and interface timing can be found in the Intel/Level One datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess