Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Intel
Series GD16543
Package Bulk
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose SONET/SDH, STM
Input Clock, ECL
Output Clock, ECL
Number of Circuits 1
Frequency - Max 622MHz
Voltage - Supply 4.5V ~ 5.4V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-TQFP-EDQUAD (7x7)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1187268-FAGD1654348BA
Ultra Librarian 3D Model Ultra Librarian FAGD1654348BA CAD Model

Description

The FAGD1654348BA is an application-specific clock/timing integrated circuit from Intel's GD16543 series.

  • Application: SONET/SDH and STM applications
  • Maximum Frequency: 622MHz
  • Circuit: Single
  • Input/Output: ECL input and output
  • Features: PLL for enhanced performance and stability.
  • Voltage Range: 4.5V to 5.4V
  • Package: 48-LQFP Exposed Pad package
  • Mounting Type: Surface mountable
  • Temperature Range: 0°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC JITTER ATTENUATOR 20-TSSOP
Need more? Email Us
ECAD model for 9DB202CGLF
IDT, Integrated Device Technology Inc
IC CLK GEN SPRED SPECTRM 16VFQFP
Need more? Email Us
ECAD model for 5V41234NLG8
IDT, Integrated Device Technology Inc
IC Z-BUFFER LOW POWER 64QFN
Need more? Email Us
ECAD model for 9ZXL1231AKLFT
IDT, Integrated Device Technology Inc
IC BUFFER 4OUTPUT DIFF 28-SSOP
Lowest to $4.6530
ECAD model for 9DB104BFLFT
IDT, Integrated Device Technology Inc
IC TIMING CTRL HUB P4 56-SSOP
Need more? Email Us
ECAD model for 950211BFLFT
IDT, Integrated Device Technology Inc
IC JITTER ATTENUATOR 20-TSSOP
Need more? Email Us
ECAD model for 874003AG-02LF
IDT, Integrated Device Technology Inc
IC FREQ GENERATOR 28TSSOP
Lowest to $5.0923
ECAD model for 9FG430AGLFT
IDT, Integrated Device Technology Inc
IC TIMING CTRL HUB P4 56-TSSOP
Lowest to $2.1940
ECAD model for 9LPR600CGLF
IDT, Integrated Device Technology Inc
IC CLOCK SYNTHESIZER 48TSSOP
Lowest to $3.6531
ECAD model for 6V49205APAGI8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention