EN
  • EN
  • DE

LXT400JE

Part No LXT400JE
Manufacturer Level One
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983103-LXT400JE
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT400JE CAD Model

Description

The LXT400JE is a single-channel Ethernet transceiver manufactured by Level One. It's designed to facilitate the transmission and reception of data over Ethernet networks, adhering to the IEEE 802.3 standards for network communication. This component is crucial for devices needing to connect to Ethernet-based networks, offering a robust and reliable physical layer interface.

Applications

  • Network Interface Cards (NICs): Used as the primary Ethernet interface on network cards for desktops and servers.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity for data logging, control, or communication.
  • Industrial Automation: Enables Ethernet communication for PLCs, sensors, and other industrial devices.
  • Routers and Switches: Provides the physical layer connectivity for network routers and switches.
  • IP Phones: Facilitates Ethernet connectivity for voice over IP (VoIP) communication.

Features

  • Single-Channel Ethernet Transceiver: Designed for a single Ethernet connection.
  • IEEE 802.3 Compliance: Adheres to the Ethernet standards for interoperability.
  • Integrated Filters: Incorporates filters to reduce noise and improve signal integrity.
  • Low Power Consumption: Designed for efficient power usage, suitable for power-sensitive applications.
  • Compact Packaging: Available in a small form factor package for space-constrained designs.
  • Auto-Negotiation Support: Automatically negotiates the best possible connection speed and duplex mode.

Benefits

  • Reliable Ethernet Connectivity: Provides a robust and stable Ethernet connection for data transfer.
  • Interoperability: Ensures compatibility with other Ethernet devices and networks.
  • Simplified Design: Reduces design complexity with integrated features.
  • Reduced Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Space Saving: Enables compact designs due to the small package size.
  • Cost-Effective Solution: Offers a competitive price point for Ethernet connectivity.

Additional Details

The LXT400JE typically supports data rates of 10/100 Mbps (Fast Ethernet). It includes built-in diagnostic features that aid in troubleshooting network connectivity issues. The device often incorporates LED drivers to indicate link status and activity. The specific package type may vary (e.g., QFP, LQFP), so refer to the datasheet for precise dimensions and pinout information. It generally operates over a standard industrial temperature range, but the exact range should be verified in the device's datasheet. Power supply requirements are typically 3.3V or 5V, but this should also be confirmed in the datasheet. Proper PCB layout is crucial for optimal performance; guidelines are provided in the application notes.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess