EN
  • EN
  • DE

LMSZ5223BT1G

Part No LMSZ5223BT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070388-LMSZ5223BT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSZ5223BT1G CAD Model

Description

The LMSZ5223BT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference.

Applications

  • Voltage Regulation: Used to maintain a constant voltage in circuits despite variations in input voltage or load current.
  • Voltage Clipping: Protects sensitive circuits from overvoltage conditions by limiting the voltage to a safe level.
  • Voltage Reference: Provides a stable reference voltage for measurement and control circuits.
  • Surge Protection: Used in conjunction with other components to protect circuits from voltage spikes and surges.

Features

  • Zener Voltage: 2.7 Volts (Nominal). This is the voltage at which the diode begins to conduct significantly in the reverse direction.
  • Power Dissipation: Typically 500 mW. This is the maximum power the diode can dissipate without being damaged.
  • Tolerance: Typically ±5%. This indicates the accuracy of the Zener voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Surface Mount Package: Commonly available in SOD-123 or similar small surface mount packages for automated assembly.

Benefits

  • Stable Voltage Reference: Provides a reliable voltage source for various applications.
  • Overvoltage Protection: Safeguards circuits from damage due to excessive voltage.
  • Compact Size: Small surface mount packages allow for use in space-constrained applications.
  • Ease of Use: Simple to integrate into circuits.
  • Cost-Effective: A relatively inexpensive solution for voltage regulation and protection.

Additional Details

The LMSZ5223BT1G is typically packaged in a SOD-123 or similar surface mount package. The maximum operating temperature is typically around 150°C. The reverse leakage current is typically in the nanoampere range. The dynamic impedance is a measure of the change in voltage with respect to a change in current in the Zener region and is typically a few ohms. The exact specifications can vary slightly depending on the manufacturer's process. Refer to the Leshan Radio datasheet for precise values.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839
Lite-On Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Chilisin
Lowest to $0.0517
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
ON Semiconductor
Lowest to $0.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4,000+ $0.0125 $50.0000
9,710+ $0.0103 $100.0130
15,000+ $0.0100 $150.0000
20,620+ $0.0097 $200.0140
26,885+ $0.0093 $250.0305
35,715+ $0.0084 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess