EN
  • EN
  • DE

LMBZ5256BLT1G

Part No LMBZ5256BLT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 150 °C
Max Power Dissipation 225 mW
Min Operating Temperature -65 °C
Mount Surface Mount
RoHS Compliant
Zener Voltage 30 V
Win Source Part Number 1070286-LMBZ5256BLT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMBZ5256BLT1G CAD Model

Description

The LMBZ5256BLT1G is a Zener diode manufactured by Leshan Radio. It is designed to maintain a specific voltage across its terminals in reverse bias. This makes it ideal for voltage regulation, voltage clamping, and surge protection in a variety of electronic circuits.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and other electronic circuits.
  • Voltage Clamping: Protects sensitive components from overvoltage conditions by clamping the voltage to a safe level.
  • Surge Protection: Provides protection against voltage surges in electronic equipment.
  • Clipping Circuits: Used in clipping circuits to limit the amplitude of a signal.
  • Level Shifting: Employed for level shifting signals in digital circuits.

Features:

  • Zener Voltage: Provides a stable reverse breakdown voltage.
  • Low Reverse Leakage Current: Minimizes power loss due to leakage current.
  • Fast Response Time: Quickly responds to voltage changes.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards (PCBs).
  • High Surge Current Capability: Withstands high current surges without damage.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable voltage output.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to overvoltage.
  • Fast Transient Response: Quickly clamps voltage spikes, ensuring efficient protection.
  • Simplified Assembly: Surface mount package simplifies PCB assembly and reduces manufacturing costs.
  • Reliable Operation: High surge current capability ensures reliable operation under transient conditions.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Additional Details:

The LMBZ5256BLT1G typically has a Zener voltage of around 27V. Its reverse leakage current is typically in the nanoampere range. The device is available in a SOD-323 package, suitable for compact electronic designs. The maximum power dissipation is generally around 200mW. Its operating temperature range typically spans from -65°C to +150°C. This diode's characteristics make it suitable for a variety of applications requiring stable voltage regulation and protection against voltage transients.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lowpower
Lowest to $0.0405
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lite-On Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,595+ $0.0193 $50.0835
6,290+ $0.0159 $100.0110
9,745+ $0.0154 $150.0730
13,425+ $0.0149 $200.0325
17,365+ $0.0144 $250.0560
23,260+ $0.0129 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess