EN
  • EN
  • DE

TLP3412(TPF(O

Part No TLP3412(TPF(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Gate Driver, 1-CH/500V/SMD Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970709-TLP3412(TPF(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3412(TPF(O CAD Model

Description

The TLP3412(TPF(O is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for switching AC or DC loads using an optically isolated input signal. This SSR offers advantages over traditional electromechanical relays, including faster switching speeds, longer lifespan, and immunity to electromagnetic interference (EMI). The TLP3412 is commonly used in applications requiring reliable and isolated switching of power circuits.

Applications

  • Industrial Control Systems: Used for switching motors, heaters, and other industrial loads.
  • Power Supplies: Provides isolated switching in power supplies and converters.
  • Automatic Test Equipment (ATE): Enables fast and reliable switching in test fixtures.
  • Security Systems: Used for switching alarms and other security devices.
  • Medical Equipment: Provides isolated switching in medical devices to ensure patient safety.
  • Lighting Control: Controls lighting circuits in residential and commercial applications.

Features

  • Optical Isolation: Provides electrical isolation between the input and output circuits.
  • Solid-State Design: Offers faster switching speeds and longer lifespan compared to electromechanical relays.
  • Low On-Resistance: Minimizes power losses during switching.
  • High Isolation Voltage: Withstands high voltage differences between input and output circuits.
  • Compact Package: Available in small surface-mount packages for space-saving designs.
  • Zero-Crossing Detection (optional): Reduces switching noise and inrush current.

Benefits

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear.
  • Faster Switching Speeds: Enables high-speed switching in demanding applications.
  • Reduced EMI: Optical isolation minimizes electromagnetic interference.
  • Simplified Design: Easy to integrate into a variety of circuits and systems.
  • Longer Lifespan: Offers a significantly longer lifespan compared to electromechanical relays.
  • Enhanced Safety: Provides electrical isolation for improved safety.

Additional Details

The TLP3412(TPF(O SSR typically consists of an LED on the input side and a photo-sensitive MOSFET on the output side. When current flows through the LED, it emits light, which activates the MOSFET and closes the output circuit. The "(TPF(O" suffix likely refers to specific packaging or performance characteristics. Key specifications include the load voltage, load current, isolation voltage, and on-resistance. The load voltage is the maximum voltage that the SSR can switch, while the load current is the maximum current that can flow through the SSR. The isolation voltage is the voltage that the SSR can withstand between the input and output circuits. Toshiba Semiconductor and Storage is a leading manufacturer of SSRs, and the TLP3412 exemplifies their commitment to quality and reliability. Datasheets provide detailed information on electrical characteristics, performance graphs, and application guidelines, enabling designers to effectively integrate the SSR into their circuits. Proper heat sinking may be required for high-current applications. A snubber circuit may be necessary to protect the SSR from voltage transients caused by inductive loads.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5402 $54.4824
27+ $3.7253 $100.5831
42+ $3.6089 $151.5738
58+ $3.4925 $202.5650
75+ $3.3761 $253.2075
100+ $3.0268 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,340 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess