EN
  • EN
  • DE

LMBR4010H3T5G

Part No LMBR4010H3T5G
Manufacturer Leshan Radio
Catalog Misc Products
Description Schottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827912-LMBR4010H3T5G
Ultra Librarian 3D Model Ultra Librarian LMBR4010H3T5G CAD Model

Description

The LMBR4010H3T5G is a Schottky Barrier Rectifier manufactured by Leshan Radio. This rectifier is designed for applications requiring efficient rectification and fast switching speeds. Its low forward voltage drop and minimal reverse leakage current contribute to enhanced performance in various electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Employed as an output rectifier in SMPS to improve efficiency and reduce power loss.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and efficient power conversion.
  • Freewheeling Diode: Serves as a freewheeling diode in inductive load circuits to protect switching devices from voltage transients.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic devices, preventing damage from incorrect power connections.
  • Solar Power Systems: Integrated into solar power systems to prevent reverse current flow and enhance system efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Low Reverse Leakage Current: Reduces power loss and improves thermal stability.
  • Surface Mount Package: Allows for automated assembly and compact circuit design.
  • Pb-Free Package: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Low forward voltage drop contributes to higher efficiency in power conversion applications.
  • Reduced Power Loss: Minimizes heat generation and improves system reliability.
  • Enhanced System Protection: High surge current capability protects the device and surrounding circuitry from damage.
  • Compact Design: Surface mount package enables smaller and more densely populated circuit boards.
  • Environmentally Friendly: Pb-Free package complies with environmental regulations.

Additional Details

The LMBR4010H3T5G is typically housed in a small surface-mount package, facilitating automated assembly and compact designs. It is crucial to consult the datasheet for detailed specifications, including maximum ratings, thermal characteristics, and recommended soldering profiles. The low forward voltage drop characteristic is particularly beneficial in low-voltage applications, where minimizing voltage losses is critical. The device's fast switching speed allows for efficient operation in high-frequency circuits, reducing switching losses and improving overall performance. Proper thermal management is essential to ensure reliable operation, especially at higher current levels. The datasheet provides guidance on selecting appropriate heat sinking solutions if necessary.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess