EN
  • EN
  • DE

LM5Z27VT1G

Part No LM5Z27VT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827883-LM5Z27VT1G
Ultra Librarian 3D Model Ultra Librarian LM5Z27VT1G CAD Model

Description

The LM5Z27VT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across their terminals over a wide range of currents. This makes them suitable for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in electronic circuits, ensuring consistent performance of sensitive components.
  • Overvoltage Protection: Protects circuits from damage caused by voltage spikes or surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Zener Voltage: Precisely defined reverse breakdown voltage. In this case, around 27V.
  • Low Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined and stable Zener voltage.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands high current surges without damage.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage source.
  • Effective Overvoltage Protection: Protects circuits from damage caused by voltage transients.
  • Compact Design: The small package size allows for space-saving circuit layouts.
  • Reliable Performance: Designed for stable and consistent operation.

Technical Specifications:

The LM5Z27VT1G has a Zener voltage of approximately 27V. The exact voltage and tolerance can be found in the datasheet. It also specifies the maximum power dissipation, reverse leakage current, and forward voltage drop. The operating temperature range is also specified in the datasheet. Refer to the manufacturer's datasheet for detailed electrical characteristics and performance graphs. The package type is likely a SOD-523 or similar small surface-mount package.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3,270+ $0.0153 $50.0310
7,940+ $0.0126 $100.0440
12,300+ $0.0122 $150.0600
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,415+ $0.0102 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 3270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess