EN
  • EN
  • DE

SAF-XE164H-96F66L

Part No SAF-XE164H-96F66L
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1709+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 720262-SAF-XE164H-96F66L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-XE164H-96F66L CAD Model

Description

The SAF-XE164H-96F66L is a high-performance 16-bit microcontroller from Infineon Technologies, part of the XE164 family. It's designed for demanding embedded control applications, offering a rich set of peripherals, high processing power, and robust safety features.

Applications

  • Automotive engine management systems
  • Industrial motor control
  • Power train control
  • Advanced driver-assistance systems (ADAS)
  • Robotics

Features

  • 16-bit TriCore architecture
  • 96 MHz clock frequency
  • Flash memory (variable size, check datasheet)
  • RAM (variable size, check datasheet)
  • Multiple communication interfaces (CAN, SPI, UART)
  • Analog-to-digital converters (ADCs)
  • Timers and PWM units
  • Safety features (watchdog timer, memory protection)

Benefits

  • Delivers high processing performance for complex control algorithms.
  • Provides a wide range of peripherals for interfacing with various sensors and actuators.
  • Enables reliable and safe operation in critical applications with built-in safety features.
  • Reduces system cost with integrated peripherals and memory.
  • Simplifies software development with comprehensive development tools and libraries.
  • Meets stringent automotive requirements for reliability and performance.

Additional Details

The SAF-XE164H-96F66L features a TriCore architecture, which combines the advantages of a RISC processor, a DSP, and a microcontroller. The specific amount of Flash and RAM memory varies depending on the specific device variant; consult the datasheet for exact values. It supports various communication protocols, including CAN (Controller Area Network) for automotive networking, SPI (Serial Peripheral Interface) for interfacing with peripherals, and UART (Universal Asynchronous Receiver/Transmitter) for serial communication. The integrated ADCs enable the acquisition of analog signals from sensors. The device includes various timers and PWM (Pulse Width Modulation) units for generating control signals. Infineon provides comprehensive development tools, including compilers, debuggers, and simulation tools, to support software development. The datasheet contains detailed information on the device's architecture, peripherals, memory organization, electrical characteristics, and application guidelines. Careful consideration of the power supply requirements and thermal management is crucial for reliable operation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess