EN
  • EN
  • DE

LM5Z15VT1G

Part No LM5Z15VT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827880-LM5Z15VT1G
Ultra Librarian 3D Model Ultra Librarian LM5Z15VT1G CAD Model

Description

The LM5Z15VT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across their terminals over a wide range of currents. This makes them suitable for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in electronic circuits, ensuring consistent performance of sensitive components.
  • Overvoltage Protection: Protects circuits from damage caused by voltage spikes or surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Zener Voltage: Precisely defined reverse breakdown voltage. In this case, around 15V.
  • Low Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined and stable Zener voltage.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands high current surges without damage.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage source.
  • Effective Overvoltage Protection: Protects circuits from damage caused by voltage transients.
  • Compact Design: The small package size allows for space-saving circuit layouts.
  • Reliable Performance: Designed for stable and consistent operation.

Technical Specifications:

The LM5Z15VT1G has a Zener voltage of approximately 15V. The exact voltage and tolerance can be found in the datasheet. It also specifies the maximum power dissipation, reverse leakage current, and forward voltage drop. The operating temperature range is also specified in the datasheet. Refer to the manufacturer's datasheet for detailed electrical characteristics and performance graphs. The package type is likely a SOD-523 or similar small surface-mount package.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0165 $50.0775
7,410+ $0.0135 $100.0350
11,455+ $0.0131 $150.0605
15,750+ $0.0127 $200.0250
20,330+ $0.0123 $250.0590
27,275+ $0.0110 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 3035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess