EN
  • EN
  • DE

LESD8LL5.0CT5G

Part No LESD8LL5.0CT5G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964152-LESD8LL5.0CT5G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LESD8LL5.0CT5G CAD Model

Description

The LESD8LL5.0CT5G is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD). This device is manufactured by Leshan Radio and is commonly used for safeguarding data and power lines in a variety of electronic applications.

Applications

  • Portable Devices: Used to protect smartphones, tablets, and other portable devices from ESD strikes.
  • Wearable Electronics: Employed in smartwatches, fitness trackers, and other wearable devices.
  • Communication Interfaces: Provides ESD protection for USB ports, HDMI ports, and Ethernet interfaces.
  • Automotive Electronics: Protects automotive systems from transient voltage events.
  • General Electronic Equipment: Used in various electronic devices to enhance their reliability by preventing ESD-related failures.

Features

  • Low Clamping Voltage: Limits the voltage across the protected circuit during an ESD event.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Package Size: Ideal for compact electronic designs.
  • Fast Response Time: Quickly reacts to ESD events, ensuring effective protection.
  • Surface Mount Technology: Facilitates automated assembly processes.
  • Pb-Free Termination: Environmentally friendly and RoHS compliant.

Benefits

  • Improved System Reliability: Protects sensitive circuits from ESD damage, increasing the overall reliability of the product.
  • Enhanced ESD Protection: Provides a high level of ESD protection, meeting industry standards such as IEC 61000-4-2.
  • Maintained Signal Integrity: The low capacitance ensures minimal impact on signal quality.
  • Reduced PCB Space: The small package size allows for efficient use of board space.
  • Lower Manufacturing Costs: Simplified assembly with surface mount technology.

Additional Details

The LESD8LL5.0CT5G typically exhibits a low clamping voltage to prevent overvoltage conditions in the protected circuit. The specific clamping voltage value is available in the manufacturer's datasheet. It's designed to handle repetitive ESD strikes without degradation. The capacitance is kept to a minimum to reduce signal distortion in high-speed applications. The datasheet will specify the ESD withstand voltage (e.g., ±30kV contact discharge, ±30kV air discharge). The package is designed for reflow soldering. Careful attention should be paid to the PCB layout to minimize parasitic inductance, which can reduce the effectiveness of the TVS diode. The '5.0' in the part number typically indicates a standoff voltage of 5.0V. The datasheet contains all the crucial parameters for implementation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KIWI
Lowest to $0.0839
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
KEC
Lowest to $0.0658
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4,390+ $0.0114 $50.0460
10,640+ $0.0094 $100.0160
16,485+ $0.0091 $150.0135
22,730+ $0.0088 $200.0240
29,415+ $0.0085 $250.0275
39,475+ $0.0076 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 4390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess