EN
  • EN
  • DE

LDTC123JET1G

Part No LDTC123JET1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959033-LDTC123JET1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDTC123JET1G CAD Model

Description

The LDTC123JET1G is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Leshan Radio. This transistor integrates a resistor network into the device, simplifying circuit design and reducing the number of external components needed. It's commonly used in switching applications where a defined input resistance and a specific output configuration are required.

Applications

  • Digital Switching: Controlling digital signals in various electronic circuits.
  • Inverter Circuits: Switching signals in inverter applications.
  • Driver Circuits: Driving LEDs, relays, and other loads.
  • Level Shifting: Shifting voltage levels between different circuits.
  • General-Purpose Switching: Used in various switching applications where a bias resistor is needed.

Features

  • Integrated Resistors: Includes built-in input resistors for simplified biasing.
  • NPN Transistor: NPN polarity for common switching applications.
  • Low Saturation Voltage: Minimizes voltage drop when the transistor is turned on.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Simplified Circuit Design: Integrated resistors reduce component count and simplify PCB layout.
  • Reduced Cost: Fewer external components lead to lower overall cost.
  • Improved Reliability: Integrated resistors improve circuit reliability by reducing the number of solder joints.
  • Space Saving: Small package size allows for integration into miniature electronic devices.
  • Versatile Application: Suitable for a wide range of switching and driving applications.

Additional Details

The LDTC123JET1G is typically available in a SOT-323 or similar surface-mount package. The resistor values are internally fixed and determine the input current and base voltage. The collector current and collector-emitter voltage (VCE) ratings should be carefully considered to ensure the transistor operates within its specified limits. Refer to the datasheet for detailed electrical characteristics, resistor values, and application guidelines.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0772
Lite-On Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
KIWI
Lowest to $0.0839
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,020+ $0.0248 $50.0960
4,905+ $0.0204 $100.0620
7,580+ $0.0198 $150.0840
10,475+ $0.0191 $200.0725
13,515+ $0.0185 $250.0275
18,075+ $0.0166 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 2020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess