The LBZX84C6V8LT1G is a surface mount Zener diode manufactured by Leshan Radio. This diode is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. Its primary function is to maintain a stable voltage level of 6.8V and protect sensitive components from overvoltage conditions.
Applications:
- Voltage Regulation in Power Supplies
- Overvoltage Protection for Sensitive Integrated Circuits
- Zener Voltage Reference in Instrumentation
- Transient Voltage Suppression in Automotive Electronics
- Voltage Clamping in Portable Electronic Devices
Features:
- SOT-23 Package: Compact surface mount package for space-constrained applications.
- Zener Voltage: 6.8V Zener voltage for stable voltage regulation.
- Low Leakage Current: Minimizes power dissipation and improves energy efficiency.
- High Surge Capability: Provides robust protection against transient voltage spikes.
- RoHS Compliant: Lead-free construction for environmental protection.
Benefits:
- Ensures stable and reliable voltage regulation, enhancing circuit performance.
- Protects sensitive components from damage due to overvoltage, increasing product lifespan.
- Reduces PCB footprint with its small SOT-23 package.
- Minimizes power consumption with its low leakage current characteristics.
- Offers a cost-effective solution for voltage regulation and transient protection.
Additional Details:
The LBZX84C6V8LT1G has a power dissipation rating of 350mW. The operating temperature range is -65°C to +150°C. The forward voltage is approximately 0.9V. The SOT-23 package is well-suited for automated assembly processes. A current-limiting resistor is typically used in series with the Zener diode to prevent damage from excessive current. This diode is effective in protecting against electrostatic discharge (ESD). Zener impedance should be considered when designing circuits using this diode, to ensure that the voltage regulation remains stable under varying load conditions.