EN
  • EN
  • DE

ADUM1412ARWZ-RL

Part No ADUM1412ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009497-ADUM1412ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1412ARWZ-RL CAD Model

Description

ADUM1412ARWZ-RL - Analog Devices Inc.

The ADUM1412ARWZ-RL is a robust, high-performance quad-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of Analog Devices' iCoupler® family, which uses proprietary magnetic coupling technology to achieve signal isolation. With a focus on safety, efficiency, and reliability, the ADUM1412ARWZ-RL is designed to meet the stringent demands of industrial, medical, and other applications requiring isolation to protect sensitive circuits and users from high voltages.

The device offers four independent isolation channels in a wide-body 16-lead SOIC package, ensuring ample space for meeting high-voltage isolation requirements. Each channel is capable of transferring digital signals across the isolation barrier with data rates up to 1 Mbps. The ADUM1412ARWZ-RL provides a default high output and three forward and one reverse-direction channels.

Key features of the ADUM1412ARWZ-RL include:

  • High data rates: Up to 1 Mbps (NRZ)
  • High-voltage isolation: 2500 V RMS isolation for 1 minute
  • Low power operation: 1.7 mA per channel maximum @ 1 Mbps
  • Wide supply voltage range: 3.0 V to 5.5 V
  • High temperature operation: -40°C to +125°C
  • High electromagnetic immunity
  • Regulatory approvals: UL, CSA, VDE certifications for reinforced insulation

These features make the ADUM1412ARWZ-RL an excellent choice for applications such as multi-channel isolation in PLCs, ADC/DAC interfaces, digital fieldbus isolation, and power supply control and monitoring. Its reinforced insulation capabilities also make it suitable for medical equipment and other safety-critical applications.

The ADUM1412ARWZ-RL is available in a tape and reel format (denoted by the 'RL' suffix), which is ideal for automated mass production processes. Analog Devices Inc. ensures that this product is designed and manufactured to the highest quality standards, offering reliability and performance that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7269 $51.8111
45+ $2.2375 $100.6875
70+ $2.1675 $151.7250
96+ $2.0976 $201.3696
124+ $2.0277 $251.4348
166+ $1.8179 $301.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,626 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess