The LBZX84C62LT1G is a surface mount Zener diode manufactured by Leshan Radio. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode provides a stable voltage reference and protects sensitive components from overvoltage conditions.
Applications:
- Voltage regulation in power supplies.
- Overvoltage protection for sensitive electronic devices.
- Zener voltage reference in test and measurement equipment.
- Transient suppression in automotive electronic systems.
- Voltage clamping in portable devices such as smartphones and tablets.
Features:
- SOT-23 Package: Compact surface mount package for space-saving design.
- Zener Voltage: 62V Zener voltage for precise voltage regulation.
- Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
- High Surge Current Capability: Robust protection against transient voltages.
- RoHS Compliant: Environmentally friendly, lead-free construction.
Benefits:
- Provides stable voltage regulation for reliable circuit operation.
- Protects sensitive components from damage due to overvoltage conditions, extending product lifespan.
- Simplifies PCB design with its small surface mount package.
- Reduces power consumption due to its low leakage current.
- Offers a cost-effective solution for voltage regulation and transient protection.
Additional Details:
The LBZX84C62LT1G features a power dissipation of 350mW and an operating temperature range from -65°C to +150°C. The SOT-23 package is compatible with automated assembly processes. A series resistor is typically used with the Zener diode to limit current and protect the diode from excessive power dissipation. The forward voltage is typically around 0.9V. The small size and reliable characteristics make it suitable for a wide range of applications requiring precise voltage regulation and overvoltage protection. It is commonly used in circuits where a stable 62V reference is needed. The fast response time provides good protection against electrostatic discharge.