The LBZX84C24LT1G is a surface mount Zener diode manufactured by Leshan Radio. This diode is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. It is commonly used to protect sensitive components from overvoltage conditions and to provide a stable voltage reference.
Applications:
- Voltage regulation in consumer electronics.
- Transient voltage suppression in automotive electronics.
- Overvoltage protection in industrial control systems.
- Voltage clamping in portable devices.
- Protection of microcontrollers and other sensitive ICs.
Features:
- Surface Mount Package: SOT-23 package for easy PCB assembly.
- Zener Voltage: 24V Zener voltage for precise voltage regulation.
- Low Leakage Current: Minimizes power loss and improves efficiency.
- High Surge Current Capability: Provides robust protection against transient voltages.
- RoHS Compliant: Environmentally friendly, lead-free construction.
Benefits:
- Provides reliable voltage regulation, ensuring stable operation of electronic circuits.
- Protects sensitive components from damage due to overvoltage conditions, increasing product lifespan.
- Simplifies circuit design with its easy-to-use surface mount package.
- Reduces power consumption with its low leakage current.
- Offers a cost-effective solution for voltage regulation and transient voltage suppression.
Additional Details:
The LBZX84C24LT1G Zener diode features a power dissipation of typically 350mW. Its operating temperature ranges from -65°C to +150°C, making it suitable for a wide range of applications and environments. The SOT-23 package ensures compatibility with automated assembly processes, reducing manufacturing costs. Its forward voltage is around 0.9V. It is commonly used in series with a resistor to limit the current through the diode. The small size and robust characteristics make it a good choice for protecting against electrostatic discharge.