EN
  • EN
  • DE

LBSS84DW1T1G

Part No LBSS84DW1T1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976802-LBSS84DW1T1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBSS84DW1T1G CAD Model

Description

The LBSS84DW1T1G is a dual NPN bipolar junction transistor (BJT) manufactured by Leshan Radio. It is designed for general-purpose switching and amplification applications, offering a compact solution with two transistors in a single package. This device is suitable for use in a wide range of electronic circuits where space is a constraint.

Applications

  • General-Purpose Switching: Used as a switching element in various electronic circuits.
  • Signal Amplification: Amplifies small signals in audio and RF circuits.
  • Driver Stages: Drives larger transistors or loads in amplifier circuits.
  • Logic Gates: Implements simple logic gates such as inverters and NAND gates.
  • Portable Devices: Used in portable electronic devices due to its small size and low power consumption.

Features

  • Dual NPN Transistors: Contains two NPN transistors in a single package.
  • Low Saturation Voltage: Offers low collector-emitter saturation voltage for efficient switching.
  • High Current Gain: Provides high current gain for effective signal amplification.
  • Small Package: Available in a small surface-mount package for space-saving designs.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Space Saving: Dual transistors in a single package save board space.
  • Efficient Switching: Low saturation voltage enables efficient switching operation.
  • High Gain Amplification: High current gain provides effective signal amplification.
  • Simplified Circuit Design: Dual transistors simplify circuit design.
  • Wide Application Range: Suitable for a wide range of general-purpose applications.

Additional Details

The LBSS84DW1T1G typically has a collector-emitter voltage rating of 50V and a collector current rating of 100mA. The current gain (hFE) is typically between 100 and 300. It is important to consult the datasheet for specific electrical characteristics, such as the exact current gain, saturation voltage, and switching speeds, as these can vary based on the specific part number and manufacturing date. The operating temperature range is typically from -55°C to +150°C. The LBSS84DW1T1G is commonly available in SOT-363 or similar surface-mount packages.

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
KEC
Lowest to $0.0658
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222
ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,420+ $0.0207 $50.0940
5,155+ $0.0194 $100.0070
8,025+ $0.0187 $150.0675
11,495+ $0.0174 $200.0130
14,975+ $0.0167 $250.0825
18,635+ $0.0161 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 2420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess