EN
  • EN
  • DE

LENOVO 6099ACSC - 3m SAS Cable (mSAS HD to mSAS)

Part No LENOVO 6099ACSC - 3m SAS Cable (mSAS HD to mSAS)
Manufacturer Lenovo
Catalog Cables
Description 3m SAS Cable (mSAS HD to mSAS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425288-LENOVO 6099ACSC - 3m SAS Cable (mSAS HD to mSAS)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 6099ACSC - 3m SAS Cable (mSAS HD to mSAS) CAD Model

Description

The LENOVO 6099ACSC is a 3-meter SAS Cable characterized by its unparalleled transmission capabilities and durability in connecting storage devices and servers for high-speed data access and transfer. Standing for Serial Attached SCSI, SAS cables are crucial in the realm of enterprise computing, with the LENOVO 6099ACSC offering an efficient and reliable method of linking devices using the mSAS HD to mSAS connection interface. The cable is engineered to support the high-throughput and fast data transfer rates required by demanding applications and data-heavy operations, making it an invaluable resource in large data centers and for businesses with extensive data storage and retrieval needs. The quality of materials used in the manufacturing of this cable ensures minimal signal loss and resistance, providing a stable and secure connection over its entire 3-meter length. The connectors at each end of the LENOVO 6099ACSC are designed for a seamless fit, minimizing wear and tear and ensuring a long service life even in environments where they may need to be frequently connected and disconnected. For organizations running critical operations that depend on rapid access to large volumes of data, the LENOVO 6099ACSC - 3m SAS Cable represents a small but critical component in their IT infrastructure, ensuring that data flows smoothly and reliably between servers and storage systems.

You May Also Be Interested in

NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess