EN
  • EN
  • DE

LENOVO 4XH7A09909 - ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option Kit

Part No LENOVO 4XH7A09909 - ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424138-LENOVO 4XH7A09909 - ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XH7A09909 - ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option Kit CAD Model

Description

The LENOVO 4XH7A09909 is a ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option Kit designed to provide enhanced storage flexibility and performance in compatible Lenovo ThinkSystem servers. By supporting both SAS and SATA interfaces, this backplane offers a broad compatibility range with a variety of hard drives and solid-state drives, allowing for a customized storage solution that can meet diverse operational requirements, from intensive data processing to high-speed data transfers. The inclusion of eight 2.5-inch drive bays within a 1U space-efficient format ensures maximized storage density for data centers and enterprise IT environments where space is at a premium. This backplane option kit is engineered for easy installation, enabling a quick and seamless upgrade path for expanding storage capacities or upgrading to faster drives according to changing demands. It supports hot-swapping capabilities, ensuring minimal downtime and continuous operation by allowing drives to be replaced or added without shutting down the system. The LENOVO 4XH7A09909 backplane kit is an essential component for businesses seeking to enhance their server storage reliability, flexibility, and performance.

You May Also Be Interested in

Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess