EN
  • EN
  • DE

LENOVO 4XG7A37899 - Intel Xeon Platinum 8253 16C 125W 2.2GHz Processor Option Kit w/o FAN SR530/SR570/SR630

Part No LENOVO 4XG7A37899 - Intel Xeon Platinum 8253 16C 125W 2.2GHz Processor Option Kit w/o FAN SR530/SR570/SR630
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Platinum 8253
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426468-LENOVO 4XG7A37899 - Intel Xeon Platinum 8253 16C 125W 2.2GHz Processor Option Kit w/o FAN SR530/SR570/SR630
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A37899 - Intel Xeon Platinum 8253 16C 125W 2.2GHz Processor Option Kit w/o FAN SR530/SR570/SR630 CAD Model

Description

The LENOVO 4XG7A37899 is a high-performance, scalable processor option kit designed for use in specific Lenovo server models SR530, SR570, and SR630. Boasting an Intel Xeon Platinum 8253 processor at its heart, this kit is a powerhouse designed for demanding data center environments. The processor features 16 cores and 32 threads, running at a base frequency of 2.2GHz, providing the computing power necessary to handle complex, multi-threaded applications and high-volume transaction processing with ease. It has a thermal design power (TDP) of 125W, balancing performance and power efficiency. Despite its robust output, this option kit excludes a fan, relying on the server's cooling system to maintain an optimal operating temperature. The Intel Xeon Platinum 8253 supports advanced technologies such as Intel Turbo Boost Technology, Hyper-Threading Technology, and Virtualization Technology (VT-x), enhancing performance, security, and manageability. With support for up to 1TB of DDR4 memory across multiple channels, it allows significant data throughput and storage speed, reducing bottlenecks in memory-intensive applications. Furthermore, the scalability and compatibility of this processor option kit with specific Lenovo servers ensure that it is a versatile and effective choice for upgrading existing infrastructure or deploying new installations, catering to the needs of modern data centers and enterprise computing environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess