EN
  • EN
  • DE

LENOVO 4XG7A08838 - Intel Xeon Gold 6132 14C 140W 2.6GHz Processor Option Kit SR950

Part No LENOVO 4XG7A08838 - Intel Xeon Gold 6132 14C 140W 2.6GHz Processor Option Kit SR950
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Gold 6132
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426470-LENOVO 4XG7A08838 - Intel Xeon Gold 6132 14C 140W 2.6GHz Processor Option Kit SR950
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A08838 - Intel Xeon Gold 6132 14C 140W 2.6GHz Processor Option Kit SR950 CAD Model

Description

The LENOVO 4XG7A08838 processor option kit is engineered to enhance the performance of Lenovo SR950 server systems. It incorporates an Intel Xeon Gold 6132 processor, which belongs to the advanced and highly reputable Intel Xeon Gold processor lineup. This particular model features 14 cores and 28 threads, affording substantial parallel computing power with a base clock speed of 2.6GHz that can significantly boost your server’s processing capabilities. With a thermal design power (TDP) of 140W, it is optimized for achieving an excellent balance between high performance and energy efficiency. The Intel Xeon Gold 6132 supports a variety of cutting-edge technologies, including Intel Turbo Boost Technology 2.0, which allows the processor to dynamically increase its clock speed above its base frequency to meet the demand of peak workloads, and Intel Hyper-Threading Technology, which enhances parallel processing performance. The processor is designed to handle DDR4 memory at speeds of up to 2666MHz, enabling faster data processing and improving overall system responsiveness. This option kit is ideal for critical applications and data demanding tasks such as virtualization, data analytics, and high-performance computing. It ensures seamless compatibility and performance optimization for the Lenovo SR950 server, making it an essential upgrade for businesses seeking to enhance their IT infrastructure's efficiency and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess