EN
  • EN
  • DE

LENOVO 4XG0F28777 - Lenovo ThinkServer TD350 Intel Xeon E5-2690 v3 (12C, 135W, 2.6GHz) Processor Option Kit

Part No LENOVO 4XG0F28777 - Lenovo ThinkServer TD350 Intel Xeon E5-2690 v3 (12C, 135W, 2.6GHz) Processor Option Kit
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2690 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425748-LENOVO 4XG0F28777 - Lenovo ThinkServer TD350 Intel Xeon E5-2690 v3 (12C, 135W, 2.6GHz) Processor Option Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG0F28777 - Lenovo ThinkServer TD350 Intel Xeon E5-2690 v3 (12C, 135W, 2.6GHz) Processor Option Kit CAD Model

Description

The LENOVO 4XG0F28777 is designed specifically for the Lenovo ThinkServer TD350, featuring the Intel Xeon E5-2690 v3 processor. This powerful CPU is equipped with 12 cores and 24 threads, offering unparalleled multitasking capabilities and phenomenal processing power for enterprise-level tasks, including virtualization, database management, and large-scale computational applications. Operating at a base frequency of 2.6GHz, with the ability to boost performance under workload demands, it ensures swift completion of computational tasks and smooth operation under heavy loads. With a 135W thermal design power (TDP), this processor is built for high performance but requires efficient cooling solutions to maintain optimal operating temperatures. Supporting enhanced Intel technologies such as Hyper-Threading, Turbo Boost, and Virtualization, the E5-2690 v3 elevates server capabilities to meet the demands of modern enterprise environments. The LENOVO 4XG0F28777 processor option kit not only includes the powerful CPU but also the necessary components for installation, making it an all-in-one upgrade solution for enhancing the performance and efficiency of Lenovo ThinkServer TD350 systems.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess