EN
  • EN
  • DE

LENOVO 4XC7A08238 - ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port PCIe Ethernet Adapter

Part No LENOVO 4XC7A08238 - ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port PCIe Ethernet Adapter
Manufacturer Lenovo
Catalog Network Cards
Description Lenovo Broadcom 57414 10/25GbE SFP28 2-port PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431615-LENOVO 4XC7A08238 - ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port PCIe Ethernet Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XC7A08238 - ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port PCIe Ethernet Adapter CAD Model

Description

The LENOVO 4XC7A08238 ThinkSystem Broadcom 57414 10/25GbE SFP28 2-port PCIe Ethernet Adapter is a cutting-edge network interface card designed for the modern data center. This adapter delivers high-speed, reliable connections for network-intensive tasks, such as virtualization, cloud computing, and high-performance computing applications. Equipped with two SFP28 ports, it supports both 10GbE and 25GbE connectivity, providing flexible and scalable bandwidth options for evolving network requirements. Utilizing the Broadcom 57414 chipset, it ensures exceptional performance and efficiency, reducing bottlenecks and improving data throughput. The card's PCIe interface allows for easy installation and compatibility with a wide range of server models, ensuring a seamless integration into existing infrastructure. Advanced features, such as RDMA over Converged Ethernet (RoCE) and network partitioning (NPAR), offer enhanced data processing and segmentation, critical for optimizing application delivery and orchestration in multi-tenant environments. The LENOVO 4XC7A08238 represents an ideal solution for enterprises and service providers looking to expand their network capabilities with a reliable, high-performance Ethernet adapter.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess