EN
  • EN
  • DE

HP 397739-001 - HP FC2142SR 4GB 1-Port FC HBA

Part No HP 397739-001 - HP FC2142SR 4GB 1-Port FC HBA
Manufacturer HP
Catalog Network Cards
Description HP FC2142SR 4GB 1-Port FC HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411382-HP 397739-001 - HP FC2142SR 4GB 1-Port FC HBA
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 397739-001 - HP FC2142SR 4GB 1-Port FC HBA CAD Model

Description

The HP 397739-001, also known as the HP FC2142SR, is a 4Gb Fibre Channel Host Bus Adapter (HBA) designed for HP servers. It offers a single port for connectivity, making it an essential component for building or expanding storage area networks (SANs). This HBA provides a high-speed link between the server and a networked storage system, facilitating fast data access and transfer. With support for 4Gbps Fibre Channel speed, it enhances the data throughput and reduces the response time of storage-intensive applications. The HP FC2142SR is compatible with a wide range of HP ProLiant DL and ML series servers, allowing businesses to achieve enhanced data management and accessibility in a secure and reliable manner.

You May Also Be Interested in

HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess