EN
  • EN
  • DE

LENOVO 4XB7A65399 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H-Fundamentals

Part No LENOVO 4XB7A65399 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H-Fundamentals
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A65399 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H-Fundamentals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428450-LENOVO 4XB7A65399 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H-Fundamentals
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A65399 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H-Fundamentals CAD Model

Description

The LENOVO 4XB7A65399 Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H-Fundamentals is an extensive storage solution offering a massive total capacity of 96TB. This package includes six 16TB Near-Line SAS (NLSAS) HDDs, designed for optimal reliability and performance in demanding storage environments. These 3.5-inch hard disk drives are engineered for 24/7 operation within Lenovo's DM3000H storage systems, making them suitable for a wide range of applications, from big data analytics to backup and archival solutions. The use of NLSAS technology combines the reliability and large capacity benefits of traditional enterprise-class SAS drives with the cost-effectiveness of SATA drives, providing a versatile and economical storage solution. These drives are specifically designed for applications where high data availability, large storage capacity, and cost-efficiency are crucial. With a focus on scalability, this drive pack allows businesses to expand their storage capacity as needed, ensuring that future data growth can be accommodated. The LENOVO 4XB7A65399 is the perfect choice for businesses looking for a high-capacity, reliable, and scalable storage solution within the Lenovo ThinkSystem portfolio.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess