EN
  • EN
  • DE

DELL 450-AKKX - PSU 1100W R650 R750 R6525 R7525 450-AKKX

Part No DELL 450-AKKX - PSU 1100W R650 R750 R6525 R7525 450-AKKX
Manufacturer Dell
Catalog Power Supply Units
Description DELL 450-AKKX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395558-DELL 450-AKKX - PSU 1100W R650 R750 R6525 R7525 450-AKKX
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AKKX - PSU 1100W R650 R750 R6525 R7525 450-AKKX CAD Model

Description

The DELL 450-AKKX is a high-capacity 1100W Power Supply Unit designed to cater to the power needs of the Dell PowerEdge R650, R750, R6525, and R7525 servers. This PSU ensures that these advanced server models have the necessary power to handle heavy workloads, high-performance computing, and intensive data processing tasks. Its 1100W output is perfectly suited to support the servers' multiple processors, extensive memory arrays, and other power-hungry components. The 450-AKKX model features redundancy, offering an extra layer of reliability by continuing to power the server in the event one power supply fails. Hot-swappable functionality allows for replacement and maintenance without disrupting server operations, ensuring seamless continuity and uptime. It also includes comprehensive protection mechanisms against power anomalies, safeguarding your investment in critical hardware. The DELL 450-AKKX PSU is designed for efficiency, minimizing energy consumption and heat output, which contributes to lower operating costs and supports sustainable IT environments.

You May Also Be Interested in

NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess