EN
  • EN
  • DE

LENOVO 4X97A59809 - ThinkSystem SR650 V2 2.5" Chassis Front BP1 SAS/SATA Cable Kit

Part No LENOVO 4X97A59809 - ThinkSystem SR650 V2 2.5" Chassis Front BP1 SAS/SATA Cable Kit
Manufacturer Lenovo
Catalog Cables
Description ThinkSystem SR650 V2 2.5" Chassis Front BP1 SAS/SATA Cable Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425374-LENOVO 4X97A59809 - ThinkSystem SR650 V2 2.5" Chassis Front BP1 SAS/SATA Cable Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4X97A59809 - ThinkSystem SR650 V2 2.5" Chassis Front BP1 SAS/SATA Cable Kit CAD Model

Description

The LENOVO 4X97A59809 ThinkSystem SR650 V2 2.5"" Chassis Front BP1 SAS/SATA Cable Kit is an integral component designed to enhance the connectivity and storage capabilities of the ThinkSystem SR650 V2 server. This comprehensive cable kit facilitates the connection between the server's backplane and the storage drives, supporting both SAS and SATA interfaces for flexible storage solutions. The inclusion of high-quality cables ensures reliable data transfer and communication, optimizing the server's performance and reliability. With the 2.5"" chassis compatibility, this kit is tailored to fit the specific dimensions and requirements of the SR650 V2 server, ensuring a seamless integration. The LENOVO 4X97A59809 cable kit is essential for IT professionals seeking to upgrade or maintain their ThinkSystem server's storage infrastructure, providing a straightforward and efficient solution.

You May Also Be Interested in

NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess