EN
  • EN
  • DE

LENOVO 49Y4243 - Intel Ethernet Quad Port Server Adapter I340-T4

Part No LENOVO 49Y4243 - Intel Ethernet Quad Port Server Adapter I340-T4
Manufacturer Lenovo
Catalog Network Cards
Description Intel Ethernet Quad Port Server Adapter I340-T4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431665-LENOVO 49Y4243 - Intel Ethernet Quad Port Server Adapter I340-T4
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y4243 - Intel Ethernet Quad Port Server Adapter I340-T4 CAD Model

Description

The LENOVO 49Y4243 Intel Ethernet Quad Port Server Adapter I340-T4 is a powerful network interface card designed to meet the rigorous demands of modern enterprise networks and data centers. This adapter features four RJ-45 ports that support 1 Gigabit Ethernet connections, enabling high-density networking configurations and efficient aggregation of network traffic. Built on Intel's proven network technology, the I340-T4 provides reliable and secure data transmission, with advanced features such as Virtual Machine Device Queues (VMDq) and PCI-SIG* SR-IOV for improved data processing efficiency and reduced I/O bottlenecks. It is an ideal solution for virtualized environments, offering capabilities to distribute network traffic across multiple CPU cores, enhancing performance and server utilization. The quad-port design allows for significant network expansion and redundancy, ensuring continuous availability of mission-critical applications. Its low-profile form factor and included full-height bracket make it adaptable to various server configurations, facilitating easy integration into existing systems.

You May Also Be Interested in

HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess