EN
  • EN
  • DE

LENOVO 46W4377 - Intel Xeon Processor E5-2690 v2 10C 3.0GHz 25MB Cache 1866MHz 130W

Part No LENOVO 46W4377 - Intel Xeon Processor E5-2690 v2 10C 3.0GHz 25MB Cache 1866MHz 130W
Manufacturer Lenovo
Catalog CPU
Description IBM E5-2690 v2 10C 3.0GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425930-LENOVO 46W4377 - Intel Xeon Processor E5-2690 v2 10C 3.0GHz 25MB Cache 1866MHz 130W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W4377 - Intel Xeon Processor E5-2690 v2 10C 3.0GHz 25MB Cache 1866MHz 130W CAD Model

Description

The Lenovo 46W4377 equipped with the Intel Xeon Processor E5-2690 v2 is a powerful and efficient server-grade processor designed for high-density server environments and demanding applications. This 10-core processor achieves a high base clock speed of 3.0GHz, enabling it to efficiently handle intense computational tasks and multitask with ease. It is part of Intel's Ivy Bridge-EP microarchitecture and supports up to 25MB of smart cache, reducing the waiting time for data retrieval and processing. The processor's support for 1866MHz DDR3 memory ensures quick data access and smooth operation for memory-intensive applications. With a thermal design power (TDP) of 130W, the E5-2690 v2 balances performance and energy consumption, although it necessitates effective cooling solutions in high-performance settings. This CPU is tailored for the LGA2011 socket, providing compatibility with a wide range of server motherboards. It incorporates essential technologies like Intel vPro for enhanced management and security capabilities, Intel Hyper-Threading for improved parallel processing, and Intel Turbo Boost Technology, which automatically increases the processor's frequency for demanding tasks. This robust processor delivers the performance needed for data centers, cloud platforms, and enterprise-level computing, offering reliability and scalability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess