EN
  • EN
  • DE

SEAGATE ST8000NM0105 - 8TB 7.2K 3.5 SATA 6G ST8000NM0105

Part No SEAGATE ST8000NM0105 - 8TB 7.2K 3.5 SATA 6G ST8000NM0105
Manufacturer Seagate Technology
Catalog Hard Drives
Description Seagate Enterprise ST8000NM0105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434788-SEAGATE ST8000NM0105 - 8TB 7.2K 3.5 SATA 6G ST8000NM0105
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian SEAGATE ST8000NM0105 - 8TB 7.2K 3.5 SATA 6G ST8000NM0105 CAD Model

Description

The SEAGATE ST8000NM0105 is a high-capacity hard drive engineered to address the expansive storage needs of businesses and individuals alike. With an 8 Terabyte storage capability, it stands as a formidable solution for data-intensive scenarios, including large-scale data archival, video surveillance storage, and extensive multimedia collections. This drive operates at a spindle speed of 7,200 RPM, which when coupled with the SATA 6Gbps interface, translates to exceptional performance in terms of data throughput and accessibility. It allows for rapid file transfers and efficient data retrieval, thereby reducing delays in workflows and enhancing productivity. The 3.5-inch form factor of this hard drive renders it perfectly suited for desktop systems, external hard drive enclosures, and server setups, offering flexibility in deployment across various computing environments. Durability and reliability are at the core of the ST8000NM0105's design, featuring robust construction crafted to withstand the rigors of continuous operation. It includes advanced error correction capabilities to ensure data integrity and a high MTBF rating indicating its longevity and reliability over time. Furthermore, the drive incorporates technology aimed at optimizing power consumption, reducing operational costs, and supporting environmentally friendly computing practices. Ultimately, the SEAGATE ST8000NM0105 embodies a blend of vast storage capacity, impressive performance, and dependability, making it a strategic choice for those in pursuit of a high-performance storage solution capable of accommodating significant amounts of data.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess