EN
  • EN
  • DE

LENOVO 46W2834 - Intel Xeon Processor E5-2697 v2 12C 2.7GHz 30MB Cache 1866MHz 130W

Part No LENOVO 46W2834 - Intel Xeon Processor E5-2697 v2 12C 2.7GHz 30MB Cache 1866MHz 130W
Manufacturer Lenovo
Catalog CPU
Description IBM E5-2697 v2 12C 2.7GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426397-LENOVO 46W2834 - Intel Xeon Processor E5-2697 v2 12C 2.7GHz 30MB Cache 1866MHz 130W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W2834 - Intel Xeon Processor E5-2697 v2 12C 2.7GHz 30MB Cache 1866MHz 130W CAD Model

Description

The LENOVO 46W2834 is powered by the Intel Xeon Processor E5-2697 v2, a high-end CPU designed for professional-grade servers and workstations. This processor delivers exceptional performance with its 12 cores (12C), making it ideal for multitasking and compute-intensive applications. With a base clock speed of 2.7 GHz, it can efficiently handle tasks ranging from complex calculations to large-scale data processing. The E5-2697 v2 features a substantial 30MB of L3 cache, considerably improving data access speeds by keeping important data and instructions close to the processor cores. Additionally, it supports a memory speed of up to 1866MHz, enabling faster communication between the CPU and the memory modules, further enhancing system performance. Its thermal design power (TDP) is rated at 130W, indicative of the processor's balance between performance and power efficiency. This model supports Intel's Turbo Boost Technology 2.0, which automatically increases the processor's operating frequency beyond its base operating frequency to accommodate heavy workload demands. It also includes support for Intel Virtualization Technology (VT-x), which improves the efficiency of virtualized platforms by allowing the hardware to perform more tasks simultaneously. The LENOVO 46W2834 is designed for organizations that require powerful computational capabilities, offering advanced features to handle heavy workloads with reliability and efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess