EN
  • EN
  • DE

LENOVO 46M6863 - Intel Xeon 4C Processor Model E7520 95W 1.86GHz/18 1.86GHz/18MB

Part No LENOVO 46M6863 - Intel Xeon 4C Processor Model E7520 95W 1.86GHz/18 1.86GHz/18MB
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E7520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426108-LENOVO 46M6863 - Intel Xeon 4C Processor Model E7520 95W 1.86GHz/18 1.86GHz/18MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46M6863 - Intel Xeon 4C Processor Model E7520 95W 1.86GHz/18 1.86GHz/18MB CAD Model

Description

The LENOVO 46M6863 is an Intel Xeon 4C Processor Model E7520, designed to deliver robust performance and reliability for server and workstation environments. Operating at a speed of 1.86GHz and equipped with an 18MB cache, this processor is engineered to handle demanding applications and workloads. The E7520 is part of Intel's Xeon series, known for its energy efficiency, security features, and advanced virtualization capabilities. With a 95W thermal design power (TDP), it balances performance with energy consumption, making it suitable for data centers looking to optimize their power usage without compromising on computational power. This processor features four cores, enabling it to manage multiple tasks simultaneously with ease, enhancing overall system productivity. It supports Intel’s Hyper-Threading Technology, allowing each core to handle two threads, which translates to improved multitasking and throughput. The E7520 is compatible with the LGA 1567 socket, ensuring easy integration with compatible Lenovo servers. Its advanced technologies, such as Intel Virtualization Technology, improve virtualized environments by reducing latency and increasing efficiency. It is an ideal choice for businesses requiring a blend of performance, reliability, and energy efficiency in their computing infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess