EN
  • EN
  • DE

LENOVO 46M0902 - UltraSlim Enhanced SATA Multi-Burner

Part No LENOVO 46M0902 - UltraSlim Enhanced SATA Multi-Burner
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM 46M0902
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424432-LENOVO 46M0902 - UltraSlim Enhanced SATA Multi-Burner
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46M0902 - UltraSlim Enhanced SATA Multi-Burner CAD Model

Description

The LENOVO 46M0902 represents a top-of-the-line UltraSlim Enhanced SATA Multi-Burner, designed to meet the rigorous demands of today’s dynamic computing environments. This high-performance optical drive offers exceptional read and write capabilities for CDs and DVDs, making it an essential component for data backup, software installation, and multimedia projects. Compatible with a broad array of Lenovo servers and workstations, this multi-burner enables high-speed data transfer through its SATA interface, ensuring efficient operations and compatibility with the latest software and operating systems. Its UltraSlim form factor is engineered to fit perfectly into the tight spaces of modern server racks and workstations, optimizing space without sacrificing functionality. Beyond its compact design, the 46M0902 boasts advanced features such as support for dual-layer DVD burning, which allows users to store up to 8.5 GB of data on a single disc. With its reliable performance, versatility, and ease of installation, the LENOVO 46M0902 UltraSlim Enhanced SATA Multi-Burner is an invaluable tool for IT professionals, offering a seamless and productive computing experience.

You May Also Be Interested in

Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess