EN
  • EN
  • DE

LENOVO 46C7451 - 8GB (1x8GB, Dual Rankx4) PC3-10600 CL9 ECC DDR3 13 1333MHz VLP RDIMM

Part No LENOVO 46C7451 - 8GB (1x8GB, Dual Rankx4) PC3-10600 CL9 ECC DDR3 13 1333MHz VLP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 8GB (1x8GB, 2Rx4) PC3-10600 CL9 ECC DDR3 1333MHz VLP RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430188-LENOVO 46C7451 - 8GB (1x8GB, Dual Rankx4) PC3-10600 CL9 ECC DDR3 13 1333MHz VLP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C7451 - 8GB (1x8GB, Dual Rankx4) PC3-10600 CL9 ECC DDR3 13 1333MHz VLP RDIMM CAD Model

Description

The LENOVO 46C7451 is a high-capacity, high-performance memory module designed for use in Lenovo servers that require extremely reliable and fast memory. This module provides 8GB of DDR3 memory, arranged in a dual-rank configuration that enhances data throughput by providing multiple data access paths. Operating at a speed of 1333MHz and conforming to PC3-10600 standards, it ensures quick data transfer rates that are essential for server applications, databases, and other memory-intensive tasks. The module comes with a CL9 (CAS Latency 9) timing, which balances performance and latency effectively. It incorporates ECC (Error Correcting Code) which automatically detects and corrects memory errors, thus enhancing system stability and reliability. The VLP (Very Low Profile) RDIMM form factor is specially designed to fit in space-constrained servers, offering improved airflow and cooling in dense server environments. This memory module is an excellent choice for upgrading Lenovo servers, providing a significant increase in performance and reliability for demanding enterprise applications.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess