EN
  • EN
  • DE

LENOVO 46C7438 - BladeCenter S C14 950W/1450W Auto-sensing Power Supplies 3 & 4

Part No LENOVO 46C7438 - BladeCenter S C14 950W/1450W Auto-sensing Power Supplies 3 & 4
Manufacturer Lenovo
Catalog Power Supply Units
Description IBM BladeCenter S. Total power: 950 W. Connector(s): C14IBM Power supply hot-plug / redundant ( plug-in module ) - ( 46C7438 ).
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432019-LENOVO 46C7438 - BladeCenter S C14 950W/1450W Auto-sensing Power Supplies 3 & 4
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C7438 - BladeCenter S C14 950W/1450W Auto-sensing Power Supplies 3 & 4 CAD Model

Description

The LENOVO 46C7438 is a versatile power supply solution for the Lenovo BladeCenter S chassis, featuring advanced auto-sensing technology that adjusts between 950W and 1450W to meet the dynamic power requirements of BladeCenter servers. This adaptability ensures that servers receive the precise amount of power needed for optimal performance without wasteful over-supply. The 46C7438 model is engineered for redundancy, providing a fail-safe mechanism that keeps servers operational even if one power supply fails, significantly enhancing system reliability and uptime. This power supply unit is specially designed for slots 3 and 4 of the BladeCenter S chassis, ensuring a perfect fit and easy installation. Its high efficiency not only reduces energy consumption but also lowers operational costs, making it an economic choice for businesses looking to optimize their data center's power management. The LENOVO 46C7438 is an essential component for maintaining continuous, efficient, and reliable power delivery to Lenovo BladeCenter S series servers, supporting a wide range of computing tasks and applications.

You May Also Be Interested in

NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess